Panasonic Aluminium Capacitors EEUFC1C391

Description
FC radial elec cap 390uF 16V
Request a Quote Datasheet
Description
FC radial elec cap 390uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571886
Aluminium Capacitors 571886
FC radial elec cap 390uF 16V

FC radial elec cap 390uF 16V

Supplier's Site
Aluminium Capacitors - 1621160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1621160
Aluminium Capacitors 1621160
FC radial elec cap 390uF 16V

FC radial elec cap 390uF 16V

Supplier's Site
Cap, 390Μf, 16V, 20%; Capacitance Panasonic - 85Y5081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 16V, 20%; Capacitance Panasonic
85Y5081
Cap, 390Μf, 16V, 20%; Capacitance Panasonic 85Y5081
CAP, 390µF, 16V, 20%; Capacitance:390µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 390µF, 16V, 20%; Capacitance:390µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571886 85Y5081
Product Name Aluminium Capacitors Cap, 390Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers