Panasonic Aluminium Capacitors EEUFC1C332S

Description
FC radial elec cap 3300uF 16V
Request a Quote Datasheet
Description
FC radial elec cap 3300uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571177
Aluminium Capacitors 571177
FC radial elec cap 3300uF 16V

FC radial elec cap 3300uF 16V

Supplier's Site
Aluminium Capacitors - 1071104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071104
Aluminium Capacitors 1071104
FC radial elec cap 3300uF 16V

FC radial elec cap 3300uF 16V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 16V - 70068449 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 16V
70068449
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 16V 70068449
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 16V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 16V

Supplier's Site
Cap, 3300Μf, 16V, 20%; Capacitance Panasonic - 85Y5080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 16V, 20%; Capacitance Panasonic
85Y5080
Cap, 3300Μf, 16V, 20%; Capacitance Panasonic 85Y5080
CAP, 3300µF, 16V, 20%; Capacitance:3300µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 3300µF, 16V, 20%; Capacitance:3300µF; Voltage Rating:16V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571177 70068449 85Y5080
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 16V Cap, 3300Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details