Panasonic Aluminium Capacitors EEUFC1C221

Description
FC radial elec cap,220uF 16V
Request a Quote Datasheet
Description
FC radial elec cap,220uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4490974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4490974
Aluminium Capacitors 4490974
FC radial elec cap,220uF 16V

FC radial elec cap,220uF 16V

Supplier's Site
Aluminium Capacitors - 4490974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4490974P
Aluminium Capacitors 4490974P
FC radial elec cap,220uF 16V

FC radial elec cap,220uF 16V

Supplier's Site
Aluminium Capacitors - 9204872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9204872
Aluminium Capacitors 9204872
FC Radial Elec Cap,220uF 16V

FC Radial Elec Cap,220uF 16V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 220 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7714 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 220 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7714
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 220 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7714
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 220 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 220 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4490974 4490974P 62W7714
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 220 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details