FC radial elec cap, 1200uF 16V
FC radial elec cap, 1200uF 16V
FC radial elec cap, 1200uF 16V
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 1200 - F, - 20%, 16 V, 10 mm RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,1200UF 16V 105DEG C
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3150489 | 3150489P | 62W7710 | 70068443 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 1200 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,1200UF 16V 105DEG C |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF |