Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 8200 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic EEUFC1A822L

Description
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 8200 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 8200 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 8200 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic - 62W7706 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 8200 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic
62W7706
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 8200 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic 62W7706
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 8200 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 8200 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7706
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 8200 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details