Panasonic Aluminium Capacitors EEUFC1A681

Description
FC ELEC CAP 680UF 10V
Request a Quote Datasheet
Description
FC ELEC CAP 680UF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571795P
Aluminium Capacitors 571795P
FC ELEC CAP 680UF 10V

FC ELEC CAP 680UF 10V

Supplier's Site
Aluminium Capacitors - 9193603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193603
Aluminium Capacitors 9193603
FC Radial Elec Cap 680uF 10V

FC Radial Elec Cap 680uF 10V

Supplier's Site
Cap, 680Μf, 10V, 20%; Capacitance Panasonic - 85Y5074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 10V, 20%; Capacitance Panasonic
85Y5074
Cap, 680Μf, 10V, 20%; Capacitance Panasonic 85Y5074
CAP, 680µF, 10V, 20%; Capacitance:680µF; Voltage Rating:10V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 680µF, 10V, 20%; Capacitance:680µF; Voltage Rating:10V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571795P 9193603 85Y5074
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 680Μf, 10V, 20%; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 680 microF 680 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers