Panasonic Aluminium Capacitors EEUFC1A332S

Description
FC radial elec cap 3300uF 10V
Request a Quote Datasheet
Description
FC radial elec cap 3300uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571155
Aluminium Capacitors 571155
FC radial elec cap 3300uF 10V

FC radial elec cap 3300uF 10V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 10V - 70068440 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 10V
70068440
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 10V 70068440
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 10V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 10V

Supplier's Site
Cap, 3300Μf, 10V, 20%; Capacitance Panasonic - 85Y5071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 10V, 20%; Capacitance Panasonic
85Y5071
Cap, 3300Μf, 10V, 20%; Capacitance Panasonic 85Y5071
CAP, 3300µF, 10V, 20%; Capacitance:3300µF; Voltage Rating:10V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 3300µF, 10V, 20%; Capacitance:3300µF; Voltage Rating:10V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571155 70068440 85Y5071
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 3300UF 10V Cap, 3300Μf, 10V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1730277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details