Panasonic Aluminium Capacitors EEUFC1A182

Description
FC radial elec cap 1800uF 10V
Request a Quote
Description
FC radial elec cap 1800uF 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572401
Aluminium Capacitors 572401
FC radial elec cap 1800uF 10V

FC radial elec cap 1800uF 10V

Supplier's Site
Aluminium Capacitors - 572401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572401P
Aluminium Capacitors 572401P
FC ELEC CAP 1800UF 10V

FC ELEC CAP 1800UF 10V

Supplier's Site
Aluminium Capacitors - 1073573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073573
Aluminium Capacitors 1073573
FC radial elec cap 1800uF 10V

FC radial elec cap 1800uF 10V

Supplier's Site
Cap, Alu Elec, Aec-Q200, 1800Uf, 10V, Rad; Capacitance Panasonic - 62W7690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 1800Uf, 10V, Rad; Capacitance Panasonic
62W7690
Cap, Alu Elec, Aec-Q200, 1800Uf, 10V, Rad; Capacitance Panasonic 62W7690
CAP, ALU ELEC, AEC-Q200, 1800UF, 10V, RAD; Capacitance:1800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 1800UF, 10V, RAD; Capacitance:1800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 572401 572401P 62W7690
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 1800Uf, 10V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers