Panasonic Aluminium Capacitors EEUFC1A181

Description
FC radial elec cap 180uF 10V
Request a Quote Datasheet
Description
FC radial elec cap 180uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571739
Aluminium Capacitors 571739
FC radial elec cap 180uF 10V

FC radial elec cap 180uF 10V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 180 F, 20%, 10 V, 6.3 Mm Rohs Compliant Panasonic - 62W7689 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 180 F, 20%, 10 V, 6.3 Mm Rohs Compliant Panasonic
62W7689
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 180 F, 20%, 10 V, 6.3 Mm Rohs Compliant Panasonic 62W7689
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 180 - F, - 20%, 10 V, 6.3 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 180 - F, - 20%, 10 V, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 571739 62W7689
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 180 F, 20%, 10 V, 6.3 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers