Panasonic Aluminium Capacitors EEUFC1A101S

Description
Capacitor Al Electrolytic FC 10V 100uF
Request a Quote Datasheet
Description
Capacitor Al Electrolytic FC 10V 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1766389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1766389
Aluminium Capacitors 1766389
Capacitor Al Electrolytic FC 10V 100uF

Capacitor Al Electrolytic FC 10V 100uF

Supplier's Site
Aluminium Capacitors - 1763756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763756
Aluminium Capacitors 1763756
Capacitor Al Electrolytic FC 10V 100uF

Capacitor Al Electrolytic FC 10V 100uF

Supplier's Site
Capacitors - EEUFC1A101S - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFC1A101S
Capacitors EEUFC1A101S
100uF 10V 800mΩ@100kHz ±20% 175mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 10V 800mΩ@100kHz ±20% 175mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFC1A101S
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFC1A101S
100uF 10V 800mΩ@100kHz ±20% 175mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 10V 800mΩ@100kHz ±20% 175mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7683 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W7683
Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W7683
Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 100 - F, - 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 100 - F, - 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1766389 EEUFC1A101S EEUFC1A101S 62W7683
Product Name Aluminium Capacitors Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 100 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details