Panasonic Aluminium Capacitors EEUFC0J272

Description
Panasonic EEUFC0J272 Capacitor
Request a Quote Datasheet
Description
Panasonic EEUFC0J272 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571381
Aluminium Capacitors 571381
Panasonic EEUFC0J272 Capacitor

Panasonic EEUFC0J272 Capacitor

Supplier's Site
Aluminium Capacitors - 9193435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193435
Aluminium Capacitors 9193435
FC Radial Elec Cap 2700uF 6.3V

FC Radial Elec Cap 2700uF 6.3V

Supplier's Site
Cap, 2700Μf, 6.3V, 20%; Capacitance Panasonic - 85Y5068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 6.3V, 20%; Capacitance Panasonic
85Y5068
Cap, 2700Μf, 6.3V, 20%; Capacitance Panasonic 85Y5068
CAP, 2700µF, 6.3V, 20%; Capacitance:2700µF; Voltage Rating:6.3V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 2700µF, 6.3V, 20%; Capacitance:2700µF; Voltage Rating:6.3V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V - 70068430 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V
70068430
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V 70068430
CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V

CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 571381 9193435 85Y5068 70068430
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 2700Μf, 6.3V, 20%; Capacitance Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713248 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details