Panasonic Aluminium Capacitors EEUEE2W470

Description
Capacitor Radial EE 47uF 450V hi-ripple
Request a Quote Datasheet
Description
Capacitor Radial EE 47uF 450V hi-ripple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6997587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6997587
Aluminium Capacitors 6997587
Capacitor Radial EE 47uF 450V hi-ripple

Capacitor Radial EE 47uF 450V hi-ripple

Supplier's Site
Aluminium Capacitors - 9213309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213309
Aluminium Capacitors 9213309
Capacitor Radial EE 47uF 450V Hi-Ripple

Capacitor Radial EE 47uF 450V Hi-Ripple

Supplier's Site
Aluminium Capacitors - 6997587P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6997587P
Aluminium Capacitors 6997587P
Capacitor Radial EE 47uF 450V hi-ripple

Capacitor Radial EE 47uF 450V hi-ripple

Supplier's Site
Capacitors - EEUEE2W470 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUEE2W470
Capacitors EEUEE2W470
47uF 450V ±20% Plugin,D16xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 450V ±20% Plugin,D16xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Ee Series, 47 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7658 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ee Series, 47 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W7658
Aluminium Electrolytic Capacitor, Ee Series, 47 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W7658
Aluminium Electrolytic Capacitor, EE Series, 47 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, EE Series, 47 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 47UF 450V HI-RIPPLE - 70068424 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 47UF 450V HI-RIPPLE
70068424
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 47UF 450V HI-RIPPLE 70068424
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 47UF 450V HI-RIPPLE

CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 47UF 450V HI-RIPPLE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6997587 6997587P EEUEE2W470 62W7658 70068424
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Aluminium Electrolytic Capacitor, Ee Series, 47 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 47UF 450V HI-RIPPLE
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers