Panasonic Aluminium Electrolytic Capacitor, Ee Series, 33 F, 20%, 350 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic EEUEE2V330S

Description
Aluminium Electrolytic Capacitor, EE Series, 33 - F, - 20%, 350 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Description
Aluminium Electrolytic Capacitor, EE Series, 33 - F, - 20%, 350 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Ee Series, 33 F, 20%, 350 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7648 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ee Series, 33 F, 20%, 350 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W7648
Aluminium Electrolytic Capacitor, Ee Series, 33 F, 20%, 350 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W7648
Aluminium Electrolytic Capacitor, EE Series, 33 - F, - 20%, 350 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, EE Series, 33 - F, - 20%, 350 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7648
Product Name Aluminium Electrolytic Capacitor, Ee Series, 33 F, 20%, 350 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details