Aluminium Electrolytic Capacitor, EE Series, 100 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 100UF 400V HI-RIPPLE
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62W7635 | 70068409 |
| Product Name | Aluminium Electrolytic Capacitor, Ee Series, 100 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 100UF 400V HI-RIPPLE |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Applications | General Purpose | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |