Panasonic Aluminum Capacitors - EEUEE2E220 EEUEE2E220

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035870-EEUEE2E220 Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 20 mm Voltage: 250 V Height - Seated (Max): 19.9898 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Leakage Current: 340 µA Ripple Current: 785 mA Dielectric Material: Aluminium Height: 20 mm Number of Pins: 2 Diameter: 10 mm Dissipation Factor: 0.15 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEUEE2D220; EEU-ED2E220; EEU-ED2D220; EKXG251ELL220MJ20S; EKXG201ELL220MJ20S; UCS2D220MPD1TDEEU-EE 2E220; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8532220020 Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 8000 hours
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035870-EEUEE2E220 Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 20 mm Voltage: 250 V Height - Seated (Max): 19.9898 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Leakage Current: 340 µA Ripple Current: 785 mA Dielectric Material: Aluminium Height: 20 mm Number of Pins: 2 Diameter: 10 mm Dissipation Factor: 0.15 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEUEE2D220; EEU-ED2E220; EEU-ED2D220; EKXG251ELL220MJ20S; EKXG201ELL220MJ20S; UCS2D220MPD1TDEEU-EE 2E220; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8532220020 Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 8000 hours
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEUEE2E220 - 1035870-EEUEE2E220 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEUEE2E220
1035870-EEUEE2E220
Aluminum Capacitors - EEUEE2E220 1035870-EEUEE2E220
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035870-EEUEE2E220 Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 20 mm Voltage: 250 V Height - Seated (Max): 19.9898 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Leakage Current: 340 µA Ripple Current: 785 mA Dielectric Material: Aluminium Height: 20 mm Number of Pins: 2 Diameter: 10 mm Dissipation Factor: 0.15 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEUEE2D220; EEU-ED2E220; EEU-ED2D220; EKXG251ELL220MJ20S; EKXG201ELL220MJ20S; UCS2D220MPD1TDEEU-EE 2E220; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8532220020 Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 8000 hours

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035870-EEUEE2E220
Packaging: Bulk
Termination: Radial
Voltage Rating: 250 V
Length: 20 mm
Voltage: 250 V
Height - Seated (Max): 19.9898 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 20 %
Leakage Current: 340 µA
Ripple Current: 785 mA
Dielectric Material: Aluminium
Height: 20 mm
Number of Pins: 2
Diameter: 10 mm
Dissipation Factor: 0.15 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEUEE2D220; EEU-ED2E220; EEU-ED2D220; EKXG251ELL220MJ20S; EKXG201ELL220MJ20S; UCS2D220MPD1TDEEU-EE2E220;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8532220020
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Life (Hours): 8000 hours

Buy Now
Singapore, Singapore
22uF 250V 785mA Capacitor
58-EEUEE2E220
22uF 250V 785mA Capacitor 58-EEUEE2E220
Cap Aluminum Lytic 22uF 250V 20% (10 X 20mm) Radial 5mm 785mA 8000h 105°C Bulk Product overview: EEUEE2E220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 785mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 785mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUEE2E220 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 250V 20% (10 X 20mm) Radial 5mm 785mA 8000h 105°C Bulk Product overview: EEUEE2E220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 785mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 785mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUEE2E220 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 6997461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6997461
Aluminium Capacitors 6997461
Capacitor Radial EE 22uF 250V hi-ripple

Capacitor Radial EE 22uF 250V hi-ripple

Supplier's Site
Aluminium Capacitors - 6997461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6997461P
Aluminium Capacitors 6997461P
Capacitor Radial EE 22uF 250V hi-ripple

Capacitor Radial EE 22uF 250V hi-ripple

Supplier's Site
Aluminium Capacitors - 9213214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213214
Aluminium Capacitors 9213214
Capacitor Radial EE 22uF 250V Hi-Ripple

Capacitor Radial EE 22uF 250V Hi-Ripple

Supplier's Site
Aluminium Electrolytic Capacitor, Ee Series, 22 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7628 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ee Series, 22 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W7628
Aluminium Electrolytic Capacitor, Ee Series, 22 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W7628
Aluminium Electrolytic Capacitor, EE Series, 22 - F, - 20%, 250 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, EE Series, 22 - F, - 20%, 250 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 250V HI-RIPPLE - 70068404 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 250V HI-RIPPLE
70068404
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 250V HI-RIPPLE 70068404
CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 250V HI-RIPPLE

CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 250V HI-RIPPLE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1035870-EEUEE2E220 58-EEUEE2E220 6997461 6997461P 62W7628 70068404
Product Name Aluminum Capacitors - EEUEE2E220 22uF 250V 785mA Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Ee Series, 22 F, 20%, 250 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 250V HI-RIPPLE
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 2.20E7 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details