Panasonic Aluminium Capacitors EEUED2G470S

Description
Al electrolytic cap ED type A,47uF 400V
Request a Quote Datasheet
Description
Al electrolytic cap ED type A,47uF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5262281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5262281
Aluminium Capacitors 5262281
Al electrolytic cap ED type A,47uF 400V

Al electrolytic cap ED type A,47uF 400V

Supplier's Site
Aluminium Capacitors - 5262281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5262281P
Aluminium Capacitors 5262281P
Al electrolytic cap ED type A,47uF 400V

Al electrolytic cap ED type A,47uF 400V

Supplier's Site
Aluminium Capacitors - 9206793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206793
Aluminium Capacitors 9206793
Al Electrolytic Cap ED type A,47uF 400V

Al Electrolytic Cap ED type A,47uF 400V

Supplier's Site
Aluminium Electrolytic Capacitor, Ed Series, 47 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7590 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ed Series, 47 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
62W7590
Aluminium Electrolytic Capacitor, Ed Series, 47 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic 62W7590
Aluminium Electrolytic Capacitor, ED Series, 47 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ED Series, 47 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5262281 5262281P 62W7590
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Ed Series, 47 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers