Panasonic Aluminium Capacitors EEUED2G470

Description
Al electrolytic cap ED type A, 47uF 400V
Request a Quote Datasheet
Description
Al electrolytic cap ED type A, 47uF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4340330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340330
Aluminium Capacitors 4340330
Al electrolytic cap ED type A, 47uF 400V

Al electrolytic cap ED type A, 47uF 400V

Supplier's Site
Aluminium Capacitors - 4340330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340330P
Aluminium Capacitors 4340330P
Al electrolytic cap ED type A, 47uF 400V

Al electrolytic cap ED type A, 47uF 400V

Supplier's Site
Aluminium Capacitors - 9203295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9203295
Aluminium Capacitors 9203295
Al Electrolytic Cap ED type A, 47uF 400V

Al Electrolytic Cap ED type A, 47uF 400V

Supplier's Site
Cap, Alu Elec, 47Uf, 400V, Radial; Capacitance Panasonic - 62W7589 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 400V, Radial; Capacitance Panasonic
62W7589
Cap, Alu Elec, 47Uf, 400V, Radial; Capacitance Panasonic 62W7589
CAP, ALU ELEC, 47UF, 400V, RADIAL; Capacitance:47µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 400V, RADIAL; Capacitance:47µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,47UF 400V 105DEG C - 70068382 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,47UF 400V 105DEG C
70068382
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,47UF 400V 105DEG C 70068382
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,47UF 400V 105DEG C

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,47UF 400V 105DEG C

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4340330 4340330P 62W7589 70068382
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 47Uf, 400V, Radial; Capacitance Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,47UF 400V 105DEG C
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers