Panasonic Aluminium Capacitors EEUED2G220S

Description
Panasonic EEUED2G220S Capacitor
Request a Quote Datasheet
Description
Panasonic EEUED2G220S Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5262275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5262275
Aluminium Capacitors 5262275
Panasonic EEUED2G220S Capacitor

Panasonic EEUED2G220S Capacitor

Supplier's Site
Aluminium Capacitors - 9206799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206799
Aluminium Capacitors 9206799
Al Electrolytic Cap ED type A,22uF 400V

Al Electrolytic Cap ED type A,22uF 400V

Supplier's Site
Cap, 22Μf, 400V, 20%; Capacitance Panasonic - 85Y5062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 400V, 20%; Capacitance Panasonic
85Y5062
Cap, 22Μf, 400V, 20%; Capacitance Panasonic 85Y5062
CAP, 22µF, 400V, 20%; Capacitance:22µF; Voltage Rating:400V; Product Range:ED Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 22µF, 400V, 20%; Capacitance:22µF; Voltage Rating:400V; Product Range:ED Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 5262275 85Y5062
Product Name Aluminium Capacitors Cap, 22Μf, 400V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details