Panasonic Aluminium Capacitors EEUED2G100

Description
Al electrolytic cap ED type A, 10uF 400V
Request a Quote Datasheet
Description
Al electrolytic cap ED type A, 10uF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 4340302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340302
Aluminium Capacitors 4340302
Al electrolytic cap ED type A, 10uF 400V

Al electrolytic cap ED type A, 10uF 400V

Supplier's Site
Aluminium Capacitors - 4340302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
4340302P
Aluminium Capacitors 4340302P
Al electrolytic cap ED type A, 10uF 400V

Al electrolytic cap ED type A, 10uF 400V

Supplier's Site
Aluminium Capacitors - 9203289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9203289
Aluminium Capacitors 9203289
Al Electrolytic Cap ED type A, 10uF 400V

Al Electrolytic Cap ED type A, 10uF 400V

Supplier's Site
Cap, Alu Elec, 10Uf, 400V, Radial; Capacitance Panasonic - 62W7585 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10Uf, 400V, Radial; Capacitance Panasonic
62W7585
Cap, Alu Elec, 10Uf, 400V, Radial; Capacitance Panasonic 62W7585
CAP, ALU ELEC, 10UF, 400V, RADIAL; Capacitance:10µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 10UF, 400V, RADIAL; Capacitance:10µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUED2G100 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUED2G100
Capacitors EEUED2G100
10uF 400V ±20% 120mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 400V ±20% 120mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4340302 4340302P 62W7585 EEUED2G100
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 10Uf, 400V, Radial; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers