Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C EEUED2E221

Description
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C
Datasheet
Description
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C - 70068375 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C
70068375
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C 70068375
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C

Supplier's Site
Aluminium Electrolytic Capacitor, Ed Series, 220 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7581 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ed Series, 220 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
62W7581
Aluminium Electrolytic Capacitor, Ed Series, 220 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic 62W7581
Aluminium Electrolytic Capacitor, ED Series, 220 - F, - 20%, 250 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ED Series, 220 - F, - 20%, 250 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70068375 62W7581
Product Name CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,220UF 250V 105DEG C Aluminium Electrolytic Capacitor, Ed Series, 220 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details