Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V EEUED2D221

Description
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V
Datasheet
Description
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V - 70068369 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V
70068369
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V 70068369
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V

CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V

Supplier's Site
Aluminium Electrolytic Capacitor, Ed Series, 220 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7575 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ed Series, 220 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
62W7575
Aluminium Electrolytic Capacitor, Ed Series, 220 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic 62W7575
Aluminium Electrolytic Capacitor, ED Series, 220 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ED Series, 220 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70068369 62W7575
Product Name CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP ED TYPE A,220UF 200V Aluminium Electrolytic Capacitor, Ed Series, 220 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers