Panasonic Cap, 220Μf, 160V, 20%; Capacitance Panasonic EEUED2C221S

Description
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:ED Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:ED Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 160V, 20%; Capacitance Panasonic - 85Y5059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 160V, 20%; Capacitance Panasonic
85Y5059
Cap, 220Μf, 160V, 20%; Capacitance Panasonic 85Y5059
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:ED Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:ED Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5059
Product Name Cap, 220Μf, 160V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details