Panasonic Aluminium Capacitors EEUEB1J331

Description
Capacitor Al Radial EB cap 63V 330uF
Request a Quote Datasheet
Description
Capacitor Al Radial EB cap 63V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472219
Aluminium Capacitors 7472219
Capacitor Al Radial EB cap 63V 330uF

Capacitor Al Radial EB cap 63V 330uF

Supplier's Site
Aluminium Capacitors - 1667028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1667028
Aluminium Capacitors 1667028
Panasonic EEUEB1J331 Capacitor

Panasonic EEUEB1J331 Capacitor

Supplier's Site
Capacitors - EEUEB1J331 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUEB1J331
Capacitors EEUEB1J331
330uF 63V ±20% 381mA@120Hz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 63V ±20% 381mA@120Hz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, Alu Elec, 330Uf, 63V, Radial; Capacitance Panasonic - 62W7552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 63V, Radial; Capacitance Panasonic
62W7552
Cap, Alu Elec, 330Uf, 63V, Radial; Capacitance Panasonic 62W7552
CAP, ALU ELEC, 330UF, 63V, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 63V, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7472219 1667028 EEUEB1J331 62W7552
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, 330Uf, 63V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details