Panasonic Aluminium Capacitors EEUEB1J101B

Description
A-EB / 63V / 100uF / 8x15mm / 105°C / 10
Request a Quote Datasheet
Description
A-EB / 63V / 100uF / 8x15mm / 105°C / 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403831
Aluminium Capacitors 2403831
A-EB / 63V / 100uF / 8x15mm / 105°C / 10

A-EB / 63V / 100uF / 8x15mm / 105°C / 10

Supplier's Site
Aluminium Capacitors - 2403832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403832
Aluminium Capacitors 2403832
A-EB / 63V / 100uF / 8x15mm / 105°C / 10

A-EB / 63V / 100uF / 8x15mm / 105°C / 10

Supplier's Site
Cap, 100Uf, 63V, Alu Elec, Radial; Capacitance Panasonic - 72AC5662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
72AC5662
Cap, 100Uf, 63V, Alu Elec, Radial; Capacitance Panasonic 72AC5662
CAP, 100UF, 63V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:63V; Product Range:EB Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:15mm; Operating Temperature RoHS Compliant: Yes

CAP, 100UF, 63V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:63V; Product Range:EB Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:15mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403831 72AC5662
Product Name Aluminium Capacitors Cap, 100Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C713U020AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details