Panasonic Aluminium Capacitors EEUEB1H470SH

Description
A-EB / 50V / 47uF / 6.3x11.2mm / 105°C /
Request a Quote Datasheet
Description
A-EB / 50V / 47uF / 6.3x11.2mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403828
Aluminium Capacitors 2403828
A-EB / 50V / 47uF / 6.3x11.2mm / 105°C /

A-EB / 50V / 47uF / 6.3x11.2mm / 105°C /

Supplier's Site
Cap, Alu Elec, 47Uf, 50V, Radial; Capacitance Panasonic - 47AC4866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 50V, Radial; Capacitance Panasonic
47AC4866
Cap, Alu Elec, 47Uf, 50V, Radial; Capacitance Panasonic 47AC4866
CAP, ALU ELEC, 47UF, 50V, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 50V, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403828 47AC4866
Product Name Aluminium Capacitors Cap, Alu Elec, 47Uf, 50V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers