Panasonic Aluminium Capacitors EEUEB1H101S

Description
Capacitor Al Radial EB cap 50V 100uF
Request a Quote Datasheet
Description
Capacitor Al Radial EB cap 50V 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472130P
Aluminium Capacitors 7472130P
Capacitor Al Radial EB cap 50V 100uF

Capacitor Al Radial EB cap 50V 100uF

Supplier's Site
Aluminium Capacitors - 7472130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472130
Aluminium Capacitors 7472130
Panasonic EEUEB1H101S Capacitor

Panasonic EEUEB1H101S Capacitor

Supplier's Site
Aluminium Capacitors - 9232903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232903
Aluminium Capacitors 9232903
Capacitor Al Radial EB Cap 50V 100uF

Capacitor Al Radial EB Cap 50V 100uF

Supplier's Site
Capacitors - EEUEB1H101S - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUEB1H101S
Capacitors EEUEB1H101S
100uF 50V ±20% 99mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 50V ±20% 99mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Eb Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7526 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Eb Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W7526
Aluminium Electrolytic Capacitor, Eb Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W7526
Aluminium Electrolytic Capacitor, EB Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, EB Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUEB1H101S
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUEB1H101S
100uF 50V ±20% 99mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 50V ±20% 99mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7472130P 7472130 9232903 EEUEB1H101S 62W7526 EEUEB1H101S
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Aluminium Electrolytic Capacitor, Eb Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details