Panasonic Aluminium Capacitors EEUEB1E101S

Description
Panasonic EEUEB1E101S
Request a Quote Datasheet
Description
Panasonic EEUEB1E101S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472067
Aluminium Capacitors 7472067
Panasonic EEUEB1E101S

Panasonic EEUEB1E101S

Supplier's Site
Aluminium Capacitors - 9232871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232871
Aluminium Capacitors 9232871
Capacitor Al Radial EB Cap 25V 100uF

Capacitor Al Radial EB Cap 25V 100uF

Supplier's Site
Aluminium Electrolytic Capacitor, Eb Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic - 62W7516 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Eb Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic
62W7516
Aluminium Electrolytic Capacitor, Eb Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic 62W7516
Aluminium Electrolytic Capacitor, EB Series, 100 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, EB Series, 100 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUEB1E101S
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUEB1E101S
100uF 25V ±20% 95mA@120Hz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 25V ±20% 95mA@120Hz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - EEUEB1E101S - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUEB1E101S
Capacitors EEUEB1E101S
100uF 25V ±20% 95mA@120Hz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 25V ±20% 95mA@120Hz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7472067 9232871 62W7516 EEUEB1E101S EEUEB1E101S
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Eb Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details