Panasonic 470uF 35V Capacitor EEU-TP1V471B

Description
470uF 35V Radial Aluminum Electrolytic Capacitor, 20% Tol, 38mR ESR Product overview: EEU-TP1V471B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-TP1V471B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 35V Radial Aluminum Electrolytic Capacitor, 20% Tol, 38mR ESR Product overview: EEU-TP1V471B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-TP1V471B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 35V Capacitor
58-EEU-TP1V471B
470uF 35V Capacitor 58-EEU-TP1V471B
470uF 35V Radial Aluminum Electrolytic Capacitor, 20% Tol, 38mR ESR Product overview: EEU-TP1V471B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-TP1V471B can be used for catalog matching and distributor lookup.

470uF 35V Radial Aluminum Electrolytic Capacitor, 20% Tol, 38mR ESR Product overview: EEU-TP1V471B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-TP1V471B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1351149-EEU-TP1V471B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351149-EEU-TP1V471B
Capacitors - Aluminum Electrolytic Capacitors 1351149-EEU-TP1V471B
Win Source Part Number: 1351149-EEU-TP1V471B Category: Capacitors - Aluminum Electrolytic Capacitors Series: TP-A Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 4000 Hrs @ 125°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-TP Ripple Current @ Low Frequency: 1.395 A @ 120 Hz Ripple Current @ High Frequency: 1.49 A @ 100 kHz

Win Source Part Number: 1351149-EEU-TP1V471B
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TP-A
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 500
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 4000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEU-TP
Ripple Current @ Low Frequency: 1.395 A @ 120 Hz
Ripple Current @ High Frequency: 1.49 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1V471B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1V471B
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1V471B
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Panasonic - 49W7648 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Panasonic
49W7648
Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Panasonic 49W7648
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-TP1V471B 1351149-EEU-TP1V471B EEU-TP1V471B 49W7648
Product Name 470uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details