Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TP1V271LB

Description
CAP ALUM 270UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 270UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1V271LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1V271LB
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1V271LB
CAP ALUM 270UF 20% 35V RADIAL

CAP ALUM 270UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 270Uf, 35V, 20%, Radial; Capacitance Panasonic - 49W7645 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 35V, 20%, Radial; Capacitance Panasonic
49W7645
Aluminum Electrolytic Capacitor, 270Uf, 35V, 20%, Radial; Capacitance Panasonic 49W7645
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 35V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 35V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TP1V271LB 49W7645
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 270Uf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details