Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TP1V182SB

Description
CAP ALUM 1800UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 1800UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1V182SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1V182SB
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1V182SB
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1800Uf, 35V, 20%, Radial; Capacitance Panasonic - 49W7640 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1800Uf, 35V, 20%, Radial; Capacitance Panasonic
49W7640
Aluminum Electrolytic Capacitor, 1800Uf, 35V, 20%, Radial; Capacitance Panasonic 49W7640
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 35V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 35V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TP1V182SB 49W7640
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1800Uf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details