Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TP1V152S

Description
CAP ALUM 1500UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 1500UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TP1V152S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TP1V152S
Capacitors - Aluminum Electrolytic Capacitors EEU-TP1V152S
CAP ALUM 1500UF 20% 35V RADIAL

CAP ALUM 1500UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic - 55W9322 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic
55W9322
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic 55W9322
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TP1V152S 55W9322
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details