Panasonic Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Radial; Capacitance Panasonic EEU-TA1V101

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Radial; Capacitance Panasonic - 07W4020 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Radial; Capacitance Panasonic
07W4020
Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Radial; Capacitance Panasonic 07W4020
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-TA1V101 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TA1V101
Capacitors - Aluminum Electrolytic Capacitors EEU-TA1V101
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 07W4020 EEU-TA1V101
Product Name Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details