Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-TA1J330

Description
CAP ALUM 33UF 20% 63V RADIAL
Description
CAP ALUM 33UF 20% 63V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-TA1J330 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-TA1J330
Capacitors - Aluminum Electrolytic Capacitors EEU-TA1J330
CAP ALUM 33UF 20% 63V RADIAL

CAP ALUM 33UF 20% 63V RADIAL

Supplier's Site
Capacitor Alum Elec, 33Uf, 20%, 63V, Radial; Capacitance Panasonic - 07W4013 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 63V, Radial; Capacitance Panasonic
07W4013
Capacitor Alum Elec, 33Uf, 20%, 63V, Radial; Capacitance Panasonic 07W4013
CAPACITOR ALUM ELEC, 33UF, 20%, 63V, RADIAL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 63V, RADIAL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-TA1J330 07W4013
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 33Uf, 20%, 63V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details