CAP ALUM 2200UF 20% 10V RADIAL
Al Lytic Cap, Radial TA Series, 125C RoHS Compliant: Yes
CAP ALUM 2200UF 20% 10V RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-TA1A222S | 49W7542 | EEU-TA1A222S |
| Product Name | Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Ta Series, 125C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes |