Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-HD1V681

Description
Aluminum Electrolytic Capacitors - Radial Leaded 680uF 35volts 10x16 LS 5mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 680uF 35volts 10x16 LS 5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-HD1V681
Aluminum Electrolytic Capacitors - Radial Leaded EEU-HD1V681
Aluminum Electrolytic Capacitors - Radial Leaded 680uF 35volts 10x16 LS 5mm

Aluminum Electrolytic Capacitors - Radial Leaded 680uF 35volts 10x16 LS 5mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1V681 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1V681
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1V681
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 680Uf, 20%, 35V, Radial; Capacitance Panasonic - 58T9416 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 20%, 35V, Radial; Capacitance Panasonic
58T9416
Aluminum Electrolytic Capacitor, 680Uf, 20%, 35V, Radial; Capacitance Panasonic 58T9416
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 20%, 35V, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 20%, 35V, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-HD1V681 EEU-HD1V681 58T9416
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 680Uf, 20%, 35V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers