Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-HD1H220

Description
CAP ALUM 22UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 22UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1H220 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1H220
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1H220
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 20%, 50V, Radial; Capacitance Panasonic - 58T9395 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 20%, 50V, Radial; Capacitance Panasonic
58T9395
Aluminum Electrolytic Capacitor, 22Uf, 20%, 50V, Radial; Capacitance Panasonic 58T9395
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 50V, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 50V, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-HD1H220 58T9395
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers