Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-HD1E470

Description
CAP ALUM 47UF 20% 25V RADIAL
Datasheet
Description
CAP ALUM 47UF 20% 25V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1E470 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1E470
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1E470
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site
Capacitor Alum Elec, 47Uf, 20%, 25V, Radial; Capacitance Panasonic - 58T9380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 20%, 25V, Radial; Capacitance Panasonic
58T9380
Capacitor Alum Elec, 47Uf, 20%, 25V, Radial; Capacitance Panasonic 58T9380
CAPACITOR ALUM ELEC, 47UF, 20%, 25V, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 20%, 25V, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-HD1E470 58T9380
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 47Uf, 20%, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details