Panasonic Aluminum Electrolytic Capacitor, 4700Uf, 20%, 16V, Radial; Capacitance Panasonic EEU-HD1C472

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 16V, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 16V, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 16V, Radial; Capacitance Panasonic - 58T9370 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 16V, Radial; Capacitance Panasonic
58T9370
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 16V, Radial; Capacitance Panasonic 58T9370
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 16V, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 16V, RADIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1C472 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1C472
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1C472
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 58T9370 EEU-HD1C472
Product Name Aluminum Electrolytic Capacitor, 4700Uf, 20%, 16V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details