Panasonic Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers EEU-FS2A151L

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: TO-270-16 Variant, Gull Wing Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: TO-270-16 Variant, Gull Wing Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: TO-270-16 Variant, Gull Wing Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Applications: Telecom

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: TO-270-16 Variant, Gull Wing
Product Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Applications: Telecom

Buy Now Datasheet
Singapore, Singapore
150UF 100V Capacitor
58-EEU-FS2A151L
150UF 100V Capacitor 58-EEU-FS2A151L
CAP ALUM 150UF 20% 100V RADIAL Product overview: EEU-FS2A151L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS2A151L can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 20% 100V RADIAL Product overview: EEU-FS2A151L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS2A151L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS2A151L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS2A151L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS2A151L
CAP ALUM 150UF 20% 100V RADIAL

CAP ALUM 150UF 20% 100V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS2A151L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS2A151L
Aluminum Electrolytic Capacitors - Radial Leaded 100VDC 150uF 1200mA Polar

Aluminum Electrolytic Capacitors - Radial Leaded 100VDC 150uF 1200mA Polar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-FS2A151L EEU-FS2A151L EEU-FS2A151L
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 150UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Capacitance Range 0.2200 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details