Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1V821

Description
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 820uF 10000H 10x20mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 820uF 10000H 10x20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1V821
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1V821
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 820uF 10000H 10x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 820uF 10000H 10x20mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1V821 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1V821
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V821
CAP ALUM 820UF 20% 35V RADIAL

CAP ALUM 820UF 20% 35V RADIAL

Supplier's Site
Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 73AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
73AC9461
Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 73AC9461
CAP, 820UF, 35V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

CAP, 820UF, 35V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1V821 EEU-FS1V821 73AC9461
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details