Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1V182SB

Description
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1800uF 10000H 16x20mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1800uF 10000H 16x20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1V182SB
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1V182SB
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1800uF 10000H 16x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1800uF 10000H 16x20mm

Buy Now Datasheet
Cap, 1800Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 73AC9456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
73AC9456
Cap, 1800Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 73AC9456
CAP, 1800UF, 35V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1800UF, 35V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1V182SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1V182SB
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V182SB
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1V182SB 73AC9456 EEU-FS1V182SB
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1800Uf, 35V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details