CAP ALUM 1000UF 20% 35V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1000uF 10000H 10x25mm
CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1V102L | EEU-FS1V102L | 73AC9451 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |