CAP ALUM 470UF 20% 80V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 80VDC 470uF 1450mA Polar
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-FS1K471SB | EEU-FS1K471SB |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | |
| Features | Polarized |