Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1J561

Description
CAP ALUM 560UF 20% 63V RADIAL
Description
CAP ALUM 560UF 20% 63V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1J561 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1J561
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1J561
CAP ALUM 560UF 20% 63V RADIAL

CAP ALUM 560UF 20% 63V RADIAL

Supplier's Site
Cap, 560Uf, 63V, Alu Elec, Radial; Capacitance Panasonic - 72AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
72AC4704
Cap, 560Uf, 63V, Alu Elec, Radial; Capacitance Panasonic 72AC4704
CAP, 560UF, 63V, ALU ELEC, RADIAL; Capacitance:560µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

CAP, 560UF, 63V, ALU ELEC, RADIAL; Capacitance:560µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FS1J561 72AC4704
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 560Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers