CAP, 390UF, 63V, ALU ELEC, RADIAL; Capacitance:390µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes
CAP ALUM 390UF 20% 63V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 390uF 20% Polar Radial
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 72AC4702 | EEU-FS1J391 | EEU-FS1J391 |
| Product Name | Cap, 390Uf, 63V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized | |
| Capacitance Range | 390 microF | 390 microF | |
| Capacitance Tolerance | 20 (+/- %) |