Panasonic 330UF 63V Capacitor EEU-FS1J331L

Description
CAP ALUM 330UF 20% 63V RADIAL Product overview: EEU-FS1J331L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1J331L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 63V RADIAL Product overview: EEU-FS1J331L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1J331L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330UF 63V Capacitor
58-EEU-FS1J331L
330UF 63V Capacitor 58-EEU-FS1J331L
CAP ALUM 330UF 20% 63V RADIAL Product overview: EEU-FS1J331L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1J331L can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 63V RADIAL Product overview: EEU-FS1J331L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1J331L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1059798-EEU-FS1J331L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1059798-EEU-FS1J331L
Capacitors - Aluminum Electrolytic Capacitors 1059798-EEU-FS1J331L
Win Source Part Number: 1059798-EEU-FS1J331L Category: Capacitors>Aluminum Electrolytic Capacitors Series: FS-A Package: Bulk Applications: General Purpose Height - Seated (Max): 1.004" (25.50mm) Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) Impedance: 33 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): EEU-FS1J331LEEUFS1J3 31L; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P123402TR-ND,P123402 ,P123402TR,EEUFS1J33 1L Base Product Number: EEU-FS Ripple Current @ Low Frequency: 1.05 A @ 120 Hz Ripple Current @ High Frequency: 1.5 A @ 100 kHz

Win Source Part Number: 1059798-EEU-FS1J331L
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FS-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.004" (25.50mm)
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 33 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EEU-FS1J331LEEUFS1J331L;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P123402TR-ND,P123402,P123402TR,EEUFS1J331L
Base Product Number: EEU-FS
Ripple Current @ Low Frequency: 1.05 A @ 120 Hz
Ripple Current @ High Frequency: 1.5 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1J331L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1J331L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1J331L
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1J331L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1J331L
Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 330uF 20% Polar Radial

Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 330uF 20% Polar Radial

Buy Now Datasheet
Cap, 330Uf, 63V, Alu Elec, Radial; Capacitance Panasonic - 72AC4700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
72AC4700
Cap, 330Uf, 63V, Alu Elec, Radial; Capacitance Panasonic 72AC4700
CAP, 330UF, 63V, ALU ELEC, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

CAP, 330UF, 63V, ALU ELEC, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-FS1J331L 1059798-EEU-FS1J331L EEU-FS1J331L EEU-FS1J331L 72AC4700
Product Name 330UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 330Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers