Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1H391L

Description
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 390uF 10000H 10x25mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 390uF 10000H 10x25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1H391L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1H391L
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 390uF 10000H 10x25mm

Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 390uF 10000H 10x25mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1H391L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1H391L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1H391L
CAP ALUM 390UF 20% 50V RADIAL

CAP ALUM 390UF 20% 50V RADIAL

Supplier's Site
Cap, 390Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 73AC9446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
73AC9446
Cap, 390Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 73AC9446
CAP, 390UF, 50V, ALU ELEC, RADIAL; Capacitance:390µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

CAP, 390UF, 50V, ALU ELEC, RADIAL; Capacitance:390µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1H391L EEU-FS1H391L 73AC9446
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 390Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details