Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1E332L

Description
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3300uF 10000H 12.5x35mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3300uF 10000H 12.5x35mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1E332L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1E332L
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3300uF 10000H 12.5x35mm

Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3300uF 10000H 12.5x35mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1E332L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1E332L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1E332L
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site
Cap, 3300Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 73AC9432 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
73AC9432
Cap, 3300Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 73AC9432
CAP, 3300UF, 25V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3300UF, 25V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1E332L EEU-FS1E332L 73AC9432
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 3300Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers