The product is a 2200 µF, 25V aluminum electrolytic capacitor with a radial lead configuration. It features a capacitance tolerance of ±20% and is designed for a long operational life, rated for 10,000 hours at a temperature of 105 °C. The capacitor is RoHS compliant, indicating it meets environmental standards. It operates within a temperature range of -40 °C to +105 °C, making it suitable for various applications. The low equivalent series resistance (ESR) enhances its performance in high-frequency applications. This capacitor is ideal for engineers seeking reliable performance in power supply circuits and other electronic applications.
CAP ALUM 2200UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 2200uF 10000H 12.5x25mm
CAP ALUM 2200UF 20% 25V RADIAL
CAP, 2200UF, 25V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1E222B | EEU-FS1E222B | EEU-FS1E222B | 73AC9431 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminum Electrolytic Capacitors | Cap, 2200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |