Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1E122

Description
CAP ALUM 1200UF 20% 25V RADIAL
Datasheet
Description
CAP ALUM 1200UF 20% 25V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1E122 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1E122
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1E122
CAP ALUM 1200UF 20% 25V RADIAL

CAP ALUM 1200UF 20% 25V RADIAL

Supplier's Site
Cap, 1200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 73AC9428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
73AC9428
Cap, 1200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 73AC9428
CAP, 1200UF, 25V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1200UF, 25V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1E122
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1E122
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1200uF 10000H 10x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1200uF 10000H 10x20mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1E122 73AC9428 EEU-FS1E122
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1200Uf, 25V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details